ITT Cannon Circular Connector, Plug, 18-23, Cable; Product Range Itt Cannon CA3106E18-23SB02

Description
CIRCULAR CONNECTOR, PLUG, 18-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-23RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-23RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-23, Cable; Product Range Itt Cannon - 49K2008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-23, Cable; Product Range Itt Cannon
49K2008
Circular Connector, Plug, 18-23, Cable; Product Range Itt Cannon 49K2008
CIRCULAR CONNECTOR, PLUG, 18-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-23RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-23RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2008
Product Name Circular Connector, Plug, 18-23, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details