ITT Cannon Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Itt Cannon CA3106E18-1SB

Description
CB 10C 10#16 SKT PLUG
Request a Quote Datasheet
Description
CB 10C 10#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-1SB - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 SKT PLUG

CB 10C 10#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Itt Cannon - 66F9325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Itt Cannon
66F9325
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Itt Cannon 66F9325
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-1SB 66F9325
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details