ITT Cannon Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon CA3106E18-1PXB03

Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet
Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-1PXB03 - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 PIN PLUG

CB 10C 10#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon - 99J2158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
99J2158
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon 99J2158
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-1PXB03 99J2158
Product Name Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details