ITT Cannon Circular Connector Plug Size 18, 10 Position, Cable; Product Range Itt Cannon CA3106E18-1PBF80

Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet
Description
CB 10C 10#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-1PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 PIN PLUG

CB 10C 10#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Itt Cannon - 66F8924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Itt Cannon
66F8924
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Itt Cannon 66F8924
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-1PBF80 66F8924
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details