ITT Cannon Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon CA3106E18-19PBF42

Description
CAB 10C 10#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 10C 10#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-19PBF42 - PEI-Genesis
Philadelphia, PA, United States
CAB 10C 10#16 PIN PLUG

CAB 10C 10#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon - 99J2346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon
99J2346
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon 99J2346
CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-19PBF42 99J2346
Product Name Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-0462-004-1631-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details