ITT Cannon Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon CA3106E18-19PB13

Description
CAB 10C 10#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 10C 10#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-19PB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 10C 10#16 PIN PLUG

CAB 10C 10#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon - 64W3661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon
64W3661
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon 64W3661
CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ5994 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ5994
Itt Cannon Itt Cannon 38AJ5994
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-19PB13 64W3661 38AJ5994
Product Name Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon Itt Cannon Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers