ITT Cannon Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon CA3106E18-19PB03

Description
CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon - 99J2352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon
99J2352
Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon 99J2352
CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2352
Product Name Circular Connector, Plug, 18-19, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details