ITT Cannon Circular Connector, Plug, 18-18, Cable; Product Range Itt Cannon CA3106E18-18P-FMLB-B

Description
CIRCULAR CONNECTOR, PLUG, 18-18, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-18 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-18, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-18 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-18, Cable; Product Range Itt Cannon - 99J2342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-18, Cable; Product Range Itt Cannon
99J2342
Circular Connector, Plug, 18-18, Cable; Product Range Itt Cannon 99J2342
CIRCULAR CONNECTOR, PLUG, 18-18, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-18, CABLE; Product Range:CA Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2342
Product Name Circular Connector, Plug, 18-18, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details