ITT Cannon Circular Connector, Plug, 18-13, Cable; Product Range Itt Cannon CA3106E18-13PB03

Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-13 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-13 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18-13, Cable; Product Range Itt Cannon - 99J2333 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-13, Cable; Product Range Itt Cannon
99J2333
Circular Connector, Plug, 18-13, Cable; Product Range Itt Cannon 99J2333
CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-13 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-13 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2333
Product Name Circular Connector, Plug, 18-13, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details