ITT Cannon Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon CA3106E18-12SB02A176

Description
CB 6C 6#16 SKT PLUG
Request a Quote Datasheet
Description
CB 6C 6#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-12SB02A176 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16 SKT PLUG

CB 6C 6#16 SKT PLUG

Buy Now
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon - 99J2315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
99J2315
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon 99J2315
CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-12SB02A176 99J2315
Product Name Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details