ITT Cannon Circular, Size 18, 6Ways, Pin; Product Range Itt Cannon CA3106E18-12PF97

Description
CIRCULAR, SIZE 18, 6WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert RoHS Compliant: No
Datasheet
Description
CIRCULAR, SIZE 18, 6WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Size 18, 6Ways, Pin; Product Range Itt Cannon - 50AH4189 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 18, 6Ways, Pin; Product Range Itt Cannon
50AH4189
Circular, Size 18, 6Ways, Pin; Product Range Itt Cannon 50AH4189
CIRCULAR, SIZE 18, 6WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert RoHS Compliant: No

CIRCULAR, SIZE 18, 6WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AH4189
Product Name Circular, Size 18, 6Ways, Pin; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details