ITT Cannon Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon CA3106E18-12PBF97

Description
CB 6C 6#16 PIN PLUG
Request a Quote Datasheet
Description
CB 6C 6#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-12PBF97 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16 PIN PLUG

CB 6C 6#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon - 85W4115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
85W4115
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon 85W4115
CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-12PBF97 85W4115
Product Name Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers