ITT Cannon Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon CA3106E18-12PB03

Description
CAB 6C 6#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 6#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-12PB03 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 6#16 PIN PLUG

CAB 6C 6#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon - 99J2291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
99J2291
Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon 99J2291
CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-12PB03 99J2291
Product Name Circular Connector, Plug, 18-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data