ITT Cannon Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon CA3106E18-11PXB02

Description
CB 5C 5#12 PIN PLUG
Request a Quote Datasheet
Description
CB 5C 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-11PXB02 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#12 PIN PLUG

CB 5C 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon - 99J2252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
99J2252
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon 99J2252
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-11PXB02 99J2252
Product Name Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers