ITT Cannon Er 5C 5#12 Pin Plug Itt Cannon CA3106E18-11PX

Description
ER 5C 5#12 PIN PLUG
Request a Quote
Description
ER 5C 5#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-11PX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Buy Now
Er 5C 5#12 Pin Plug Itt Cannon - 25AC6616 - Newark, An Avnet Company
Chicago, IL, United States
Er 5C 5#12 Pin Plug Itt Cannon
25AC6616
Er 5C 5#12 Pin Plug Itt Cannon 25AC6616
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-11PX CA3106E18-11PX 25AC6616
Product Name Er 5C 5#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details