ITT Cannon Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon CA3106E18-11PB02

Description
CB 5C 5#12 PIN PLUG
Request a Quote Datasheet
Description
CB 5C 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-11PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#12 PIN PLUG

CB 5C 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon - 99J2239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
99J2239
Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon 99J2239
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-11PB02 99J2239
Product Name Circular Connector, Plug, 18-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers