ITT Cannon Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon CA3106E18-10PBF80F42

Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-10PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon - 99J2195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
99J2195
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon 99J2195
CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-10PBF80F42 99J2195
Product Name Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details