ITT Cannon Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon CA3106E18-10PBF80A176F42

Description
CAB 4C 4#12 PIN PLUG
Request a Quote
Description
CAB 4C 4#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-10, Cable, part number CA3106E18-10PBF80A176F42, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 18-10, accommodating four size 12 crimp contacts, and is rated for a maximum contact current of 41 A at 20 °C. Constructed from aluminum alloy with olive drab chromate plating over cadmium, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55 °C to +125 °C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles, it provides durability for long-term use. This connector is suitable for applications that require reliable performance in challenging conditions, making it a viable option for engineers seeking a dependable circular connector solution.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-10, Cable, part number CA3106E18-10PBF80A176F42, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 18-10, accommodating four size 12 crimp contacts, and is rated for a maximum contact current of 41 A at 20 °C. Constructed from aluminum alloy with olive drab chromate plating over cadmium, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55 °C to +125 °C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles, it provides durability for long-term use. This connector is suitable for applications that require reliable performance in challenging conditions, making it a viable option for engineers seeking a dependable circular connector solution.

Suppliers

Company
Product
Description
Supplier Links
CAB 4C 4#12 PIN PLUG

CAB 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon - 63M5392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
63M5392
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon 63M5392
CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-10PBF80A176F42 63M5392
Product Name Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details