ITT Cannon
Cb 4C 4#12 Pin Plug Itt Cannon
CA3106E18-10PBA176A232
Description
CB 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Plug Itt Cannon
07X3277
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E18-10PBA176A232 |
07X3277 |
|
Product Name
|
|
Cb 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details