ITT Cannon Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon CA3106E18-10PB02

Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E18-10PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN PLUG

CB 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon - 99J2197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
99J2197
Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon 99J2197
CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E18-10PB02 99J2197
Product Name Circular Connector, Plug, 18-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Male connector/plug - 756-9405/060-000 - WAGO
Specs
Gender Male / Plug
View Details
2 suppliers