ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3106E16S-8SB15F0

Description
CB 5C 5#16S SKT PLUG
Request a Quote Datasheet
Description
CB 5C 5#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E16S-8SB15F0 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S SKT PLUG

CB 5C 5#16S SKT PLUG

Buy Now
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 49K1943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
49K1943
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 49K1943
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E16S-8SB15F0 49K1943
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details