ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3106E16S-8SB14

Description
CAB 5C 5#16S SKT PLUG
Request a Quote Datasheet
Description
CAB 5C 5#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E16S-8SB14 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#16S SKT PLUG

CAB 5C 5#16S SKT PLUG

Buy Now
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 87P3722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
87P3722
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 87P3722
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E16S-8SB14 87P3722
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Block Header; 4; Vertical; 0.2in.; 0.85 in.; Polyamide 6.6 (Housing) - 70077326 - Allied Electronics, Inc.
Specs
Voltage Rating 250 to 300 volts
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details