ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3106E16S-8PBA232

Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 99J2104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
99J2104
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 99J2104
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J2104
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details