ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3106E16S-8PB13

Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 21M9631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
21M9631
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 21M9631
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M9631
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data