CAB 3C 3#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E16S-5SXB14F0 | 49K1938 |
| Product Name | Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |