ITT Cannon Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon CA3106E16S-5PXBF0

Description
CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon - 34K1826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon
34K1826
Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon 34K1826
CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K1826
Product Name Circular Connector, Plug, 16S-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data