The Circular Connector, Plug, 16S-1, Cable (part number CA3106E16S-1SB15) from Itt Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It is designed with 7 crimp socket contacts and is suitable for wire sizes AWG 18/16. The connector is shielded and has a contact rating of 22 A at +20 °C, with a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. This connector is suitable for applications requiring reliable performance in harsh environments, with a minimum of 500 mating cycles and a test voltage of 2000 Vrms.
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49K1925 |
| Product Name | Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |