ITT Cannon Circular Connector Receptacle Size 16S, 7 Position, Cable; Product Range Itt Cannon CA3106E16S-1SB

Description
CB 7C 7#16S SKT PLUG
Request a Quote Datasheet
Description
CB 7C 7#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E16S-1SB - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#16S SKT PLUG

CB 7C 7#16S SKT PLUG

Buy Now
Circular Connector Receptacle Size 16S, 7 Position, Cable; Product Range Itt Cannon - 66F9324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 7 Position, Cable; Product Range Itt Cannon
66F9324
Circular Connector Receptacle Size 16S, 7 Position, Cable; Product Range Itt Cannon 66F9324
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 7 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 7 POSITION, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E16S-1SB 66F9324
Product Name Circular Connector Receptacle Size 16S, 7 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
 - ALBKM12-FPBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Circular Connector Accessories - 2946-756-8102-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers