The Circular Connector, Plug, 16S-1, Cable, part number CA3106E16S-1PWBA232,
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16S-1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 57R4489 |
| Product Name | Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |