ITT Cannon Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon CA3106E16-9PYBF80

Description
CB 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E16-9PYBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 PIN PLUG

CB 4C 2#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon - 56K6149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
56K6149
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon 56K6149
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E16-9PYBF80 56K6149
Product Name Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
 - ALBKM12-RMBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Rear
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers