ITT Cannon Cb 2C 2#12 Pin Plug Itt Cannon CA3106E16-11PZBF80

Description
CB 2C 2#12 PIN PLUG
Request a Quote
Description
CB 2C 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E16-11PZBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN PLUG

CB 2C 2#12 PIN PLUG

Buy Now
Cb 2C 2#12 Pin Plug Itt Cannon - 80T4556 - Newark, An Avnet Company
Chicago, IL, United States
Cb 2C 2#12 Pin Plug Itt Cannon
80T4556
Cb 2C 2#12 Pin Plug Itt Cannon 80T4556
CB 2C 2#12 PIN PLUG

CB 2C 2#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E16-11PZBF80 80T4556
Product Name Cb 2C 2#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details