ITT Cannon
Cb 2C 2#12 Pin Plug Itt Cannon
CA3106E16-11PZB
Description
CB 2C 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#12 Pin Plug Itt Cannon
65X6831
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E16-11PZB |
65X6831 |
|
Product Name
|
|
Cb 2C 2#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details