ITT CANNON
CA3106E16-11PWB06 -- CB 2C 2#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 2C 2#12 Pin Plug Itt Cannon
CA3106E16-11PWB06
Description
CB 2C 2#12 PIN PLUG
Description
CB 2C 2#12 PIN PLUG
Suppliers
Cb 2C 2#12 Pin Plug Itt Cannon
99J2018
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J2018 |
|
Product Name
|
Cb 2C 2#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details