ITT Cannon Er 2C 2#12 Pin Plug Itt Cannon CA3106E16-11PW

Description
ER 2C 2#12 PIN PLUG
Request a Quote
Description
ER 2C 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
 - ITT Cannon CA3106E16-11PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Er 2C 2#12 Pin Plug Itt Cannon - 75T9395 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#12 Pin Plug Itt Cannon
75T9395
Er 2C 2#12 Pin Plug Itt Cannon 75T9395
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CA3106E16-11PW ITT Cannon CA3106E16-11PW 75T9395
Product Name Er 2C 2#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details