ITT Cannon Mil Spec Cir Conn, Plug, 14S-2, Solder; Product Range Itt Cannon CA3106E14S2PB

Description
MIL SPEC CIR CONN, PLUG, 14S-2, SOLDER; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet
Description
MIL SPEC CIR CONN, PLUG, 14S-2, SOLDER; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 14S-2, Solder; Product Range Itt Cannon - 06C0403 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 14S-2, Solder; Product Range Itt Cannon
06C0403
Mil Spec Cir Conn, Plug, 14S-2, Solder; Product Range Itt Cannon 06C0403
MIL SPEC CIR CONN, PLUG, 14S-2, SOLDER; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 14S-2, SOLDER; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06C0403
Product Name Mil Spec Cir Conn, Plug, 14S-2, Solder; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details