CB 2C 2#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E14S-9SWBF80A176 | 39X8117 |
| Product Name | Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |