ITT Cannon Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon CA3106E14S-9PB02

Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
CB 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-9PB02 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN PLUG

CB 2C 2#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon - 99J1936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
99J1936
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon 99J1936
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-9PB02 99J1936
Product Name Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details