The Circular Connector, Plug, 14S-7, Cable, part number CA3106E14S-7SWBF80, is designed for applications requiring a reliable bayonet coupling mechanism. It features a straight plug shell style and accommodates a contact arrangement of 14S-7 with three size 16S crimp contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a maximum contact current of 22 A at 20°C. It has a contact resistance of 6 mΩ and an insulator resistance exceeding 1000 MΩ, making it suitable for high-performance applications. The connector is also rated for IP67 and IP68 protection, providing resistance to dust and water ingress. With a test voltage of 2000 Vrms and a minimum of 500 mating cycles, this connector is built for longevity and reliability. It is important to note that for voltages exceeding 50V, usage must comply with specific standards. The connector's design includes features such as a 90° insulator rotation and a coupling torque specification, ensuring ease of installation and secure connections.
CB 3C 3#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E14S-7SWBF80 | 99J1924 |
| Product Name | Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |