The Circular Connector, Plug, 14S-7 from the CA Bayonet series by Itt Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 14S-7 with three size 16S crimp socket contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. It meets IP67 and IP68 standards for ingress protection and has a salt spray resistance of 500 hours. The connector supports a minimum of 500 mating cycles and features a coupling torque of 3.6 Nm maximum for closing. The insulator material has an insulation resistance greater than 1000 MΩ, ensuring reliable performance in various applications.
CB 3C 3#16S SKT PLUG
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E14S-7SBF80A176 | 99J1905 |
| Product Name | Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |