ITT Cannon Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon CA3106E14S-7SB14

Description
CB 3C 3#16S SKT PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-7SB14 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S SKT PLUG

CB 3C 3#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon - 99J1910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
99J1910
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon 99J1910
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-7SB14 99J1910
Product Name Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers