ITT Cannon Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon CA3106E14S-7PYBF80

Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-7PYBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN PLUG

CB 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon - 63P9290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
63P9290
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon 63P9290
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-7PYBF80 63P9290
Product Name Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.1416 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers