ITT Cannon Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon CA3106E14S-7PBF80F97

Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
CB 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-7PBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN PLUG

CB 3C 3#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon - 99J1875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
99J1875
Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon 99J1875
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-7PBF80F97 99J1875
Product Name Circular Connector, Plug, 14S-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details