ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3106E14S-6PBF80F42

Description
CAB 6C 6#16S PIN PLUG
Request a Quote Datasheet
Description
CAB 6C 6#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-6PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 6#16S PIN PLUG

CAB 6C 6#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 99J1800 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
99J1800
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 99J1800
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-6PBF80F42 99J1800
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Connector/Terminal/Pin - 37896387 - Radwell International
Specs
Geometry Straight
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details