ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3106E14S-6PB03

Description
CB 6C 6#16S PIN PLUG
Request a Quote Datasheet
Description
CB 6C 6#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-6PB03 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S PIN PLUG

CB 6C 6#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 99J1807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
99J1807
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 99J1807
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-6PB03 99J1807
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers