The Circular Connector, Plug, 14S-6, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It has a contact arrangement of 14S-6 with six size 16S crimp pin contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is designed to operate within a temperature range of -55°C to +125°C and is compliant with IP67 and IP68 standards for water and dust resistance. The shell is made from aluminum alloy with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, ensuring high insulator resistance greater than 1000 MΩ. The connector supports a test voltage of 1050 Vrms and is rated for a minimum of 500 mating cycles. It is suitable for applications requiring robust performance in challenging environments, including resistance to salt spray for up to 500 hours.
CB 6C 6#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-6 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E14S-6PB02 | 99J1805 |
| Product Name | Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |