ITT Cannon Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon CA3106E14S-5PBF97

Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet
Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-5PBF97 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN PLUG

CB 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon - 99J1718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
99J1718
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon 99J1718
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-5PBF97 99J1718
Product Name Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details