ITT Cannon Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon CA3106E14S-5PB15F0

Description
CAB 5C 5#16S PIN PLUG
Request a Quote Datasheet
Description
CAB 5C 5#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-5PB15F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#16S PIN PLUG

CAB 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon - 99J1727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
99J1727
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon 99J1727
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-5PB15F0 99J1727
Product Name Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T28F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 28
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details