ITT Cannon Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon CA3106E14S-5PB06

Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet
Description
CB 5C 5#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-5PB06 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#16S PIN PLUG

CB 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon - 99J1723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
99J1723
Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon 99J1723
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-5PB06 99J1723
Product Name Circular Connector, Plug, 14S-5, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers