ITT Cannon Circular Connector, Plug, 14S-4, Cable; Product Range Itt Cannon CA3106E14S-4SBF80

Description
CIRCULAR CONNECTOR, PLUG, 14S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14S-4, Cable; Product Range Itt Cannon - 99J1710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-4, Cable; Product Range Itt Cannon
99J1710
Circular Connector, Plug, 14S-4, Cable; Product Range Itt Cannon 99J1710
CIRCULAR CONNECTOR, PLUG, 14S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J1710
Product Name Circular Connector, Plug, 14S-4, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products