ITT Cannon Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon CA3106E14S-2PBF80F42

Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet
Description
CB 4C 4#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E14S-2PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S PIN PLUG

CB 4C 4#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon - 99J1649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
99J1649
Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon 99J1649
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E14S-2PBF80F42 99J1649
Product Name Circular Connector, Plug, 14S-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details